Capital Lighting, Inc. 49416RZ Exterior -Wall Mount 344192

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356589 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356589 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49416RZ Exterior -Wall Mount - 344192 - Capital Lighting, Inc.
Columbus, OH, USA
49416RZ Exterior -Wall Mount
344192
49416RZ Exterior -Wall Mount 344192
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927356589 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Extension: 10.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 7
Product Name: One Light Wall Bracket
UPC: 783927356589
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344192
Product Name 49416RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details