Capital Lighting, Inc. 49413RZ Exterior -Post/Pier Head 344191

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927357746 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927357746 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49413RZ Exterior -Post/Pier Head - 344191 - Capital Lighting, Inc.
Columbus, OH, USA
49413RZ Exterior -Post/Pier Head
344191
49413RZ Exterior -Post/Pier Head 344191
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927357746 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927357746
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344191
Product Name 49413RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details