Capital Lighting, Inc. 49415RZ Exterior -Wall Mount 344190

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927356565 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927356565 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49415RZ Exterior -Wall Mount - 344190 - Capital Lighting, Inc.
Columbus, OH, USA
49415RZ Exterior -Wall Mount
344190
49415RZ Exterior -Wall Mount 344190
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927356565 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Rubbed Bronze
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927356565
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344190
Product Name 49415RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details