Capital Lighting, Inc. 49646OZ Exterior -Post/Pier Head 344178

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927356084 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927356084 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
49646OZ Exterior -Post/Pier Head
344178
49646OZ Exterior -Post/Pier Head 344178
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927356084 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927356084
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344178
Product Name 49646OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details