Capital Lighting, Inc. 49507BST Exterior -Wall Mount 344177

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Stone Weight: 3 Product Name: One Light Wall Bracket UPC: 783927348041 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Stone Weight: 3 Product Name: One Light Wall Bracket UPC: 783927348041 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49507BST Exterior -Wall Mount - 344177 - Capital Lighting, Inc.
Columbus, OH, USA
49507BST Exterior -Wall Mount
344177
49507BST Exterior -Wall Mount 344177
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Stone Weight: 3 Product Name: One Light Wall Bracket UPC: 783927348041 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown Stone
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927348041
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344177
Product Name 49507BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details