Capital Lighting, Inc. 49645OZ Exterior -Hanging 344175

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.3 Product Name: One Light Wall Bracket UPC: 783927356060 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.3 Product Name: One Light Wall Bracket UPC: 783927356060 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
49645OZ Exterior -Hanging
344175
49645OZ Exterior -Hanging 344175
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.3 Product Name: One Light Wall Bracket UPC: 783927356060 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6.3
Product Name: One Light Wall Bracket
UPC: 783927356060
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344175
Product Name 49645OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details