Capital Lighting, Inc. 49508BST Exterior -Wall Mount 344174

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brown Stone Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347815 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brown Stone Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347815 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49508BST Exterior -Wall Mount - 344174 - Capital Lighting, Inc.
Columbus, OH, USA
49508BST Exterior -Wall Mount
344174
49508BST Exterior -Wall Mount 344174
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brown Stone Weight: 4 Product Name: One Light Wall Bracket UPC: 783927347815 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brown Stone
Weight: 4
Product Name: One Light Wall Bracket
UPC: 783927347815
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344174
Product Name 49508BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details