Capital Lighting, Inc. 49644OZ Exterior -Wall Mount 344172

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.6 Product Name: One Light Wall Bracket UPC: 783927356053 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.6 Product Name: One Light Wall Bracket UPC: 783927356053 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
49644OZ Exterior -Wall Mount
344172
49644OZ Exterior -Wall Mount 344172
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 10.75 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 6.6 Product Name: One Light Wall Bracket UPC: 783927356053 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 10.75
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 6.6
Product Name: One Light Wall Bracket
UPC: 783927356053
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344172
Product Name 49644OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details