Capital Lighting, Inc. 5334NI Sconces-Single Glass 344169

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307314 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307314 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5334NI Sconces-Single Glass
344169
5334NI Sconces-Single Glass 344169
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Bath Bracket UPC: 783927307314 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.25
Product Name: One Light Bath Bracket
UPC: 783927307314
Category: Bath Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344169
Product Name 5334NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details