Capital Lighting, Inc. 5944LBZ Bathroom Fixtures-Four Lights 344168

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Lincoln Bronze Product Name: Four Light Bath Light UPC: 783927207553 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Lincoln Bronze Product Name: Four Light Bath Light UPC: 783927207553 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5944LBZ Bathroom Fixtures-Four Lights
344168
5944LBZ Bathroom Fixtures-Four Lights 344168
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Lincoln Bronze Product Name: Four Light Bath Light UPC: 783927207553 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.00
Length 10.00
Extension: 9
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Lincoln Bronze
Product Name: Four Light Bath Light
UPC: 783927207553
Category: Bath Bracket
Glass: Ribbed honey-umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344168
Product Name 5944LBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details