Capital Lighting, Inc. 5437PN Bathroom Fixtures-Two Lights 344164

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927200745 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927200745 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5437PN Bathroom Fixtures-Two Lights
344164
5437PN Bathroom Fixtures-Two Lights 344164
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927200745 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Extension: 5.75
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 6.8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927200745
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344164
Product Name 5437PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details