Capital Lighting, Inc. 5557OZ Bathroom Fixtures-Two Lights 344163

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.07 Product Name: Two Light Bath Light UPC: 783927296915 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.07 Product Name: Two Light Bath Light UPC: 783927296915 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5557OZ Bathroom Fixtures-Two Lights
344163
5557OZ Bathroom Fixtures-Two Lights 344163
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 9.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.07 Product Name: Two Light Bath Light UPC: 783927296915 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 9.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5.07
Product Name: Two Light Bath Light
UPC: 783927296915
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344163
Product Name 5557OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details