Capital Lighting, Inc. 5558OZ Bathroom Fixtures-Three Lights 344161

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Bath Light UPC: 783927297646 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Bath Light UPC: 783927297646 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5558OZ Bathroom Fixtures-Three Lights
344161
5558OZ Bathroom Fixtures-Three Lights 344161
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Bath Light UPC: 783927297646 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 9.25
Extension: 9.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9.5
Product Name: Three Light Bath Light
UPC: 783927297646
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344161
Product Name 5558OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details