Capital Lighting, Inc. 5559OZ Bathroom Fixtures-Four Lights 344160

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Bath Light UPC: 783927297622 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Bath Light UPC: 783927297622 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5559OZ Bathroom Fixtures-Four Lights
344160
5559OZ Bathroom Fixtures-Four Lights 344160
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.25 Extension: 9.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Bath Light UPC: 783927297622 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.25
Extension: 9.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 12.5
Product Name: Four Light Bath Light
UPC: 783927297622
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344160
Product Name 5559OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details