Capital Lighting, Inc. 70862AB Lamps-Table Lamps 344159

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032382 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032382 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70862AB Lamps-Table Lamps
344159
70862AB Lamps-Table Lamps 344159
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032382 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 37.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 038463032382
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344159
Product Name 70862AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details