Capital Lighting, Inc. 74318 Lamps-Floor Lamps 344158

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 63.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463031903 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 63.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463031903 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
74318 Lamps-Floor Lamps
344158
74318 Lamps-Floor Lamps 344158
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 63.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 18.5 Product Name: One Light Floor Lamp UPC: 038463031903 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 63.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 18.5
Product Name: One Light Floor Lamp
UPC: 038463031903
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344158
Product Name 74318 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details