Capital Lighting, Inc. 70862NI Lamps-Table Lamps 344157

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032375 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032375 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70862NI Lamps-Table Lamps
344157
70862NI Lamps-Table Lamps 344157
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 37.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463032375 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 37.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 038463032375
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344157
Product Name 70862NI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details