Capital Lighting, Inc. 74252 Lamps-Floor Lamps 344156

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 17.3 Product Name: One Light Floor Lamp UPC: 038463030296 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 17.3 Product Name: One Light Floor Lamp UPC: 038463030296 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
74252 Lamps-Floor Lamps
344156
74252 Lamps-Floor Lamps 344156
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 17.3 Product Name: One Light Floor Lamp UPC: 038463030296 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 17.3
Product Name: One Light Floor Lamp
UPC: 038463030296
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344156
Product Name 74252 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details