Capital Lighting, Inc. 74261 Lamps-Floor Lamps 344150

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 21 Product Name: Twin Pull Floor Lamp UPC: 038463032320 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 21 Product Name: Twin Pull Floor Lamp UPC: 038463032320 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
74261 Lamps-Floor Lamps
344150
74261 Lamps-Floor Lamps 344150
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hand Painted Weight: 21 Product Name: Twin Pull Floor Lamp UPC: 038463032320 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Hand Painted
Weight: 21
Product Name: Twin Pull Floor Lamp
UPC: 038463032320
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344150
Product Name 74261 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details