Capital Lighting, Inc. 5076CH Sconces-Single Glass 344149

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Bath Bracket UPC: 783927303873 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Bath Bracket UPC: 783927303873 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5076CH Sconces-Single Glass
344149
5076CH Sconces-Single Glass 344149
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Bath Bracket UPC: 783927303873 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.5
Product Name: One Light Bath Bracket
UPC: 783927303873
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344149
Product Name 5076CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details