Capital Lighting, Inc. 5079CH Bathroom Fixtures-Four Lights 344146

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.2 Product Name: Four Light Bath Light UPC: 783927356329 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.2 Product Name: Four Light Bath Light UPC: 783927356329 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5079CH Bathroom Fixtures-Four Lights
344146
5079CH Bathroom Fixtures-Four Lights 344146
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.2 Product Name: Four Light Bath Light UPC: 783927356329 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.50
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7.2
Product Name: Four Light Bath Light
UPC: 783927356329
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344146
Product Name 5079CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details