Capital Lighting, Inc. 5099CH Bathroom Fixtures-Four Lights 344142

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 5.95 Product Name: Four Light Bath Light UPC: 783927355452 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 5.95 Product Name: Four Light Bath Light UPC: 783927355452 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5099CH Bathroom Fixtures-Four Lights
344142
5099CH Bathroom Fixtures-Four Lights 344142
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 5.95 Product Name: Four Light Bath Light UPC: 783927355452 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 9.25
Extension: 6
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 5.95
Product Name: Four Light Bath Light
UPC: 783927355452
Category: Bath Bracket
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344142
Product Name 5099CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details