Capital Lighting, Inc. 5097CH Bathroom Fixtures-Two Lights 344141

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.05 Product Name: Two Light Bath Light UPC: 783927355469 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.05 Product Name: Two Light Bath Light UPC: 783927355469 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5097CH Bathroom Fixtures-Two Lights
344141
5097CH Bathroom Fixtures-Two Lights 344141
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.05 Product Name: Two Light Bath Light UPC: 783927355469 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Extension: 6
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 3.05
Product Name: Two Light Bath Light
UPC: 783927355469
Category: Bath Bracket
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344141
Product Name 5097CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details