Capital Lighting, Inc. 65349 Mini Pendants-Rod 344136

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.15 Product Name: One Light Mini Pendant UPC: 783927362863 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.15 Product Name: One Light Mini Pendant UPC: 783927362863 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
65349 Mini Pendants-Rod
344136
65349 Mini Pendants-Rod 344136
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.15 Product Name: One Light Mini Pendant UPC: 783927362863 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.15
Product Name: One Light Mini Pendant
UPC: 783927362863
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR
Chain: 36``
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344136
Product Name 65349 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details