Capital Lighting, Inc. 65362 Semi-Flush Mts.-Drum Shade 344132

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.75 Product Name: Three Light Semi Flush UPC: 783927362818 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.75 Product Name: Three Light Semi Flush UPC: 783927362818 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
65362 Semi-Flush Mts.-Drum Shade
344132
65362 Semi-Flush Mts.-Drum Shade 344132
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.75 Product Name: Three Light Semi Flush UPC: 783927362818 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Chain: 36`` Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6.75
Product Name: Three Light Semi Flush
UPC: 783927362818
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR
Chain: 36``
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344132
Product Name 65362 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details