Capital Lighting, Inc. 70842 Lamps-Table Lamps 344120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Weight: 6 Product Name: One Light Table Lamp UPC: 038463031958 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Weight: 6 Product Name: One Light Table Lamp UPC: 038463031958 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70842 Lamps-Table Lamps
344120
70842 Lamps-Table Lamps 344120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Painted Metal Weight: 6 Product Name: One Light Table Lamp UPC: 038463031958 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Painted Metal
Weight: 6
Product Name: One Light Table Lamp
UPC: 038463031958
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344120
Product Name 70842 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details