Capital Lighting, Inc. 70818 Lamps-Table Lamps 344115

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031767 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031767 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70818 Lamps-Table Lamps
344115
70818 Lamps-Table Lamps 344115
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 32.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 038463031767 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 32.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463031767
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344115
Product Name 70818 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details