Capital Lighting, Inc. 69160 Sconces-Single Glass 344113

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Olde Bronze Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362771 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Olde Bronze Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362771 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
69160 Sconces-Single Glass
344113
69160 Sconces-Single Glass 344113
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Olde Bronze Weight: 2.95 Product Name: Two Light Wall Fixture UPC: 783927362771 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 4.75
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Olde Bronze
Weight: 2.95
Product Name: Two Light Wall Fixture
UPC: 783927362771
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344113
Product Name 69160 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details