Capital Lighting, Inc. 70781 Lamps-Table Lamps 344110

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Table Lamp UPC: 038463028989 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Table Lamp UPC: 038463028989 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70781 Lamps-Table Lamps
344110
70781 Lamps-Table Lamps 344110
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Table Lamp UPC: 038463028989 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pewter
Product Name: One Light Table Lamp
UPC: 038463028989
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344110
Product Name 70781 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details