Capital Lighting, Inc. 70823 Lamps-Table Lamps 344107

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Painted Metal Weight: 13.75 Product Name: Two Light UPC: 038463031835 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Painted Metal Weight: 13.75 Product Name: Two Light UPC: 038463031835 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70823 Lamps-Table Lamps
344107
70823 Lamps-Table Lamps 344107
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Painted Metal Weight: 13.75 Product Name: Two Light UPC: 038463031835 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Painted Metal
Weight: 13.75
Product Name: Two Light
UPC: 038463031835
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344107
Product Name 70823 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details