Capital Lighting, Inc. 70825 Lamps-Table Lamps 344106

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Product Name: One Light Table Lamp UPC: 038463031828 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Product Name: One Light Table Lamp UPC: 038463031828 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
70825 Lamps-Table Lamps
344106
70825 Lamps-Table Lamps 344106
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Champagne Product Name: One Light Table Lamp UPC: 038463031828 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 31.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Champagne
Product Name: One Light Table Lamp
UPC: 038463031828
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344106
Product Name 70825 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details