Capital Lighting, Inc. 9555AVI Exterior -Ceiling Mount 344069

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927354981 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927354981 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9555AVI Exterior -Ceiling Mount
344069
9555AVI Exterior -Ceiling Mount 344069
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927354981 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 7.25
Length 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4.15
Product Name: One Light Flush Mount
UPC: 783927354981
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344069
Product Name 9555AVI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details