Capital Lighting, Inc. 9557AZ Exterior -Ceiling Mount 344067

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927356336 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927356336 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9557AZ Exterior -Ceiling Mount
344067
9557AZ Exterior -Ceiling Mount 344067
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927356336 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.13
Bulb
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927356336
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344067
Product Name 9557AZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details