Capital Lighting, Inc. 8101NIFL Flush Mounts-Bowl Style 344044

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314503 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314503 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
8101NIFL Flush Mounts-Bowl Style
344044
8101NIFL Flush Mounts-Bowl Style 344044
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314503 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 1.3
Product Name: One Light Flush Mount
UPC: 783927314503
Category: Fluorescent Ceiling
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344044
Product Name 8101NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details