Capital Lighting, Inc. Lamps-Table Lamps 343456

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 10.12 Product Name: Dark Bronze Bottle Metal Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 10.12 Product Name: Dark Bronze Bottle Metal Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343456
Lamps-Table Lamps 343456
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 10.12 Product Name: Dark Bronze Bottle Metal Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Dark Bronze
Weight: 10.12
Product Name: Dark Bronze Bottle Metal Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343456
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details