Capital Lighting, Inc. Lamps-Table Lamps 343450

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Ripple Smoke Weight: 12.12 Product Name: Ripple Smoke Glass Table Lamp Category: Table Lamps Glass: Ripple Smoke
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Ripple Smoke Weight: 12.12 Product Name: Ripple Smoke Glass Table Lamp Category: Table Lamps Glass: Ripple Smoke

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343450
Lamps-Table Lamps 343450
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Finish: Ripple Smoke Weight: 12.12 Product Name: Ripple Smoke Glass Table Lamp Category: Table Lamps Glass: Ripple Smoke

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Finish: Ripple Smoke
Weight: 12.12
Product Name: Ripple Smoke Glass Table Lamp
Category: Table Lamps
Glass: Ripple Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343450
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details