Capital Lighting, Inc. Lamps-Floor Lamps 343432

Description
PRODUCT DETAILS / SPECS Height: 62.50 Bulb Weight: 12.92 Product Name: Floor Lamp Category: Floor Lamps Glass: Ribbed Crackle
Description
PRODUCT DETAILS / SPECS Height: 62.50 Bulb Weight: 12.92 Product Name: Floor Lamp Category: Floor Lamps Glass: Ribbed Crackle

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Floor Lamps
343432
Lamps-Floor Lamps 343432
PRODUCT DETAILS / SPECS Height: 62.50 Bulb Weight: 12.92 Product Name: Floor Lamp Category: Floor Lamps Glass: Ribbed Crackle

PRODUCT DETAILS / SPECS
Height: 62.50
Bulb
Weight: 12.92
Product Name: Floor Lamp
Category: Floor Lamps
Glass: Ribbed Crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343432
Product Name Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details