Capital Lighting, Inc. Lamps-Table Lamps 343430

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.98 Product Name: Table Lamp Category: Table Lamps Glass: Ribbed Crackle
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.98 Product Name: Table Lamp Category: Table Lamps Glass: Ribbed Crackle

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343430
Lamps-Table Lamps 343430
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 8.98 Product Name: Table Lamp Category: Table Lamps Glass: Ribbed Crackle

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Weight: 8.98
Product Name: Table Lamp
Category: Table Lamps
Glass: Ribbed Crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343430
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details