Capital Lighting, Inc. Lamps-Table Lamps 343428

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Multicolor Weight: 16.98 Product Name: Multicolor Ceramic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Multicolor Weight: 16.98 Product Name: Multicolor Ceramic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343428
Lamps-Table Lamps 343428
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Multicolor Weight: 16.98 Product Name: Multicolor Ceramic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Multicolor
Weight: 16.98
Product Name: Multicolor Ceramic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343428
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details