Capital Lighting, Inc. Lamps-Table Lamps 343418

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Weight: 9.2 Product Name: Table Lamp Category: Table Lamps Glass: Clear
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Weight: 9.2 Product Name: Table Lamp Category: Table Lamps Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343418
Lamps-Table Lamps 343418
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Weight: 9.2 Product Name: Table Lamp Category: Table Lamps Glass: Clear

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Weight: 9.2
Product Name: Table Lamp
Category: Table Lamps
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343418
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details