Capital Lighting, Inc. 7902-OB Sconces-Double Candle 342987

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.75 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.75 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7902-OB Sconces-Double Candle - 342987 - Capital Lighting, Inc.
Columbus, OH, USA
7902-OB Sconces-Double Candle
342987
7902-OB Sconces-Double Candle 342987
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.75 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 19.75
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342987
Product Name 7902-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details