Capital Lighting, Inc. 7913-PN Mini Chandeliers-Candle 342984

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7913-PN Mini Chandeliers-Candle - 342984 - Capital Lighting, Inc.
Columbus, OH, USA
7913-PN Mini Chandeliers-Candle
342984
7913-PN Mini Chandeliers-Candle 342984
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 70.75 Length 70.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 70.75
Length 70.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342984
Product Name 7913-PN Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details