Capital Lighting, Inc. 7742-PC Bathroom Fixtures-Two Lights 342956

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134132347 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134132347 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7742-PC Bathroom Fixtures-Two Lights - 342956 - Capital Lighting, Inc.
Columbus, OH, USA
7742-PC Bathroom Fixtures-Two Lights
342956
7742-PC Bathroom Fixtures-Two Lights 342956
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134132347 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134132347
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342956
Product Name 7742-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details