Capital Lighting, Inc. 7744-PC Bathroom Fixtures-Four Lights 342951

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath And Vanity Fixture UPC: 806134132408 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath And Vanity Fixture UPC: 806134132408 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7744-PC Bathroom Fixtures-Four Lights - 342951 - Capital Lighting, Inc.
Columbus, OH, USA
7744-PC Bathroom Fixtures-Four Lights
342951
7744-PC Bathroom Fixtures-Four Lights 342951
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath And Vanity Fixture UPC: 806134132408 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134132408
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342951
Product Name 7744-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details