Capital Lighting, Inc. 7612-OB Mini Pendants-Chain 342921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Bronze Weight: 20 Product Name: Four Light Pendant UPC: 806134122140 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Bronze Weight: 20 Product Name: Four Light Pendant UPC: 806134122140 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7612-OB Mini Pendants-Chain - 342921 - Capital Lighting, Inc.
Columbus, OH, USA
7612-OB Mini Pendants-Chain
342921
7612-OB Mini Pendants-Chain 342921
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Old Bronze Weight: 20 Product Name: Four Light Pendant UPC: 806134122140 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 84.00
Length 84.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Old Bronze
Weight: 20
Product Name: Four Light Pendant
UPC: 806134122140
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342921
Product Name 7612-OB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details