Capital Lighting, Inc. Sconces-Triple Candle 342919

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779015748 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779015748 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 342919 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
342919
Sconces-Triple Candle 342919
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779015748 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Length 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 3
Product Name: Three Light Wall Sconce
UPC: 633779015748
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342919
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details