Capital Lighting, Inc. 93-10025 Lamps-Table Lamps 342827

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033164 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033164 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10025 Lamps-Table Lamps - 342827 - Capital Lighting, Inc.
Columbus, OH, USA
93-10025 Lamps-Table Lamps
342827
93-10025 Lamps-Table Lamps 342827
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033164 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corbel
Product Name: One Light Table Lamp
UPC: 843558033164
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342827
Product Name 93-10025 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details