Capital Lighting, Inc. 93-10027 Lamps-Table Lamps 342826

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Casterton Product Name: One Light Table Lamp UPC: 843558033188 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Casterton Product Name: One Light Table Lamp UPC: 843558033188 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10027 Lamps-Table Lamps - 342826 - Capital Lighting, Inc.
Columbus, OH, USA
93-10027 Lamps-Table Lamps
342826
93-10027 Lamps-Table Lamps 342826
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Casterton Product Name: One Light Table Lamp UPC: 843558033188 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Casterton
Product Name: One Light Table Lamp
UPC: 843558033188
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342826
Product Name 93-10027 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details