Capital Lighting, Inc. 93-10026 Lamps-Table Lamps 342824

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033171 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033171 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10026 Lamps-Table Lamps - 342824 - Capital Lighting, Inc.
Columbus, OH, USA
93-10026 Lamps-Table Lamps
342824
93-10026 Lamps-Table Lamps 342824
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Corbel Product Name: One Light Table Lamp UPC: 843558033171 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Corbel
Product Name: One Light Table Lamp
UPC: 843558033171
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342824
Product Name 93-10026 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details