Capital Lighting, Inc. 93-10003 Lamps-Table Lamps 342819

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558032952 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558032952 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10003 Lamps-Table Lamps - 342819 - Capital Lighting, Inc.
Columbus, OH, USA
93-10003 Lamps-Table Lamps
342819
93-10003 Lamps-Table Lamps 342819
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chalk Product Name: One Light Table Lamp UPC: 843558032952 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chalk
Product Name: One Light Table Lamp
UPC: 843558032952
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342819
Product Name 93-10003 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details